Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907968-7447714102
Series: WE-PD Performance
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 2.05Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4112-2, 732-4112-1, 732-4112-6
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 907968-7447714102 |
| Product Name | Fixed Inductors - 7447714102 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |