Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447714033

Description
Win Source Part Number: 1381110-7447714033 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Performance Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 pcs Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 42MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 10.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 9A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381110-7447714033 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Performance Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 pcs Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 42MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 10.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 9A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381110-7447714033 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381110-7447714033
Inductors, Coils, Chokes - Fixed Inductors 1381110-7447714033
Win Source Part Number: 1381110-7447714033 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Performance Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 pcs Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 42MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 10.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 9A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381110-7447714033
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD Performance
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500 pcs
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 42MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 10.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 7.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 9A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381110-7447714033
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers