Wurth Electronics ICS, Inc. Fixed Inductors - 74477130 74477130

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857540-74477130 Series: WE-PD Features: 1 mH Inductor 430 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4021-1, 732-4021-2, 732-4021-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857540-74477130 Series: WE-PD Features: 1 mH Inductor 430 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4021-1, 732-4021-2, 732-4021-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74477130
857540-74477130
Fixed Inductors - 74477130 857540-74477130
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857540-74477130 Series: WE-PD Features: 1 mH Inductor 430 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4021-1, 732-4021-2, 732-4021-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857540-74477130
Series: WE-PD
Features: 1 mH Inductor 430 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4021-1, 732-4021-2, 732-4021-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857540-74477130
Product Name Fixed Inductors - 74477130
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details