Wurth Electronics ICS, Inc. Hard To Find - 74477120 74477120

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130060-74477120 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.7A Frequency - Self Resonant: 6.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 1.53A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130060-74477120 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.7A Frequency - Self Resonant: 6.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 1.53A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74477120
1130060-74477120
Hard To Find - 74477120 1130060-74477120
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130060-74477120 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.7A Frequency - Self Resonant: 6.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 1.53A Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130060-74477120
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 1.7A
Frequency - Self Resonant: 6.6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Current Rating (Amps): 1.53A
Inductance Frequency - Test: 1kHz

Buy Now
Fixed Inductors - 74477120 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74477120
Fixed Inductors 74477120
FIXED IND 100UH 1.53A 160MOHM SM

FIXED IND 100UH 1.53A 160MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130060-74477120 74477120
Product Name Hard To Find - 74477120 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

EMC Chokes - 823903-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details