Wurth Electronics ICS, Inc. Fixed Inductors - 744771133 744771133

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844492-744771133 Series: WE-PD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 57mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1212-6, 732-1212-1, 732-1212-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844492-744771133 Series: WE-PD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 57mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1212-6, 732-1212-1, 732-1212-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744771133 - 844492-744771133 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744771133
844492-744771133
Fixed Inductors - 744771133 844492-744771133
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844492-744771133 Series: WE-PD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 57mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1212-6, 732-1212-1, 732-1212-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 844492-744771133
Series: WE-PD
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 57mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1212-6, 732-1212-1, 732-1212-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 844492-744771133
Product Name Fixed Inductors - 744771133
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers