Wurth Electronics ICS, Inc. Fixed Inductors - 744771112 744771112

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809946-744771112 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 12μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.85A Frequency - Self Resonant: 19.7MHz DC Resistance (DCR): 27mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.91A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809946-744771112 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 12μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.85A Frequency - Self Resonant: 19.7MHz DC Resistance (DCR): 27mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.91A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744771112 - 809946-744771112 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744771112
809946-744771112
Fixed Inductors - 744771112 809946-744771112
Manufacturer: Würth Elektronik Win Source Part Number: 809946-744771112 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 12μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.85A Frequency - Self Resonant: 19.7MHz DC Resistance (DCR): 27mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.91A Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809946-744771112
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 12μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 4.85A
Frequency - Self Resonant: 19.7MHz
DC Resistance (DCR): 27mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.91A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 809946-744771112
Product Name Fixed Inductors - 744771112
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details