Wurth Electronics ICS, Inc. Fixed Inductors - 7447709680 7447709680

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130057-7447709680 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Self Resonant: 5.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 89mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 3.2A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130057-7447709680 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Self Resonant: 5.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 89mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 3.2A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447709680
1130057-7447709680
Fixed Inductors - 7447709680 1130057-7447709680
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130057-7447709680 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Self Resonant: 5.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 89mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 3.2A Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130057-7447709680
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 68μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 3.6A
Frequency - Self Resonant: 5.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 89mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Current Rating (Amps): 3.2A
Inductance Frequency - Test: 1kHz

Buy Now
Fixed Inductors - 7447709680 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447709680
Fixed Inductors 7447709680
FIXED IND 68UH 3.2A 89 MOHM SMD

FIXED IND 68UH 3.2A 89 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130057-7447709680 7447709680
Product Name Fixed Inductors - 7447709680 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details