Wurth Electronics ICS, Inc. Fixed Inductors - 7447709390 7447709390

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810287-7447709390 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 39μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 6MHz DC Resistance (DCR): 56mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810287-7447709390 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 39μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 6MHz DC Resistance (DCR): 56mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447709390
810287-7447709390
Fixed Inductors - 7447709390 810287-7447709390
Manufacturer: Würth Elektronik Win Source Part Number: 810287-7447709390 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 39μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 6MHz DC Resistance (DCR): 56mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1A Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810287-7447709390
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 39μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 5A
Frequency - Self Resonant: 6MHz
DC Resistance (DCR): 56mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1A
Inductance Frequency - Test: 1kHz

Buy Now Datasheet
Fixed Inductors - 7447709390 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447709390
Fixed Inductors 7447709390
FIXED IND 39UH 4.1A 56 MOHM SMD

FIXED IND 39UH 4.1A 56 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 810287-7447709390 7447709390
Product Name Fixed Inductors - 7447709390 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 39 microH 39 microH
DCR 0.0560 ohms 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details