Wurth Electronics ICS, Inc. Hard To Find - 7447709221 7447709221

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130052-7447709221 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 2.7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 1.8A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130052-7447709221 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 2.7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 1.8A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 7447709221 - 1130052-7447709221 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 7447709221
1130052-7447709221
Hard To Find - 7447709221 1130052-7447709221
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130052-7447709221 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 2.7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 1.8A Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130052-7447709221
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 220μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.2A
Frequency - Self Resonant: 2.7MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Current Rating (Amps): 1.8A
Inductance Frequency - Test: 1kHz

Buy Now Datasheet
Fixed Inductors - 7447709221 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447709221
Fixed Inductors 7447709221
FIXED IND 220UH 1.8A 300MOHM SMD

FIXED IND 220UH 1.8A 300MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130052-7447709221 7447709221
Product Name Hard To Find - 7447709221 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details