Wurth Electronics ICS, Inc. Fixed Inductors - 7447709152 7447709152

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130050-7447709152 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5mH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 800mA Frequency - Self Resonant: 900kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 650mA Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130050-7447709152 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5mH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 800mA Frequency - Self Resonant: 900kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 650mA Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7447709152 - 1130050-7447709152 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7447709152
1130050-7447709152
Fixed Inductors - 7447709152 1130050-7447709152
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130050-7447709152 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5mH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 800mA Frequency - Self Resonant: 900kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 650mA Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130050-7447709152
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5mH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 800mA
Frequency - Self Resonant: 900kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Current Rating (Amps): 650mA
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130050-7447709152
Product Name Fixed Inductors - 7447709152
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N2 0402DC-5N2XJRW , 0402DC-5N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details