Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74477030

Description
Win Source Part Number: 1272488-74477030 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 1.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.82Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-1694-2,732-1694- 1,732-1694-6 Current - Saturation (Isat): 700mA
Request a Quote Datasheet
Description
Win Source Part Number: 1272488-74477030 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 1.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.82Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-1694-2,732-1694- 1,732-1694-6 Current - Saturation (Isat): 700mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1272488-74477030 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272488-74477030
Inductors, Coils, Chokes - Fixed Inductors 1272488-74477030
Win Source Part Number: 1272488-74477030 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 1.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.82Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-1694-2,732-1694- 1,732-1694-6 Current - Saturation (Isat): 700mA

Win Source Part Number: 1272488-74477030
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 1.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.82Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-1694-2,732-1694-1,732-1694-6
Current - Saturation (Isat): 700mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1272488-74477030
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Specs
Application RF Choke
View Details