Wurth Electronics ICS, Inc. Fixed Inductors - 744770133 744770133

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130041-744770133 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Self Resonant: 8.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 64mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 3.2A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130041-744770133 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Self Resonant: 8.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 64mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 3.2A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744770133 - 1130041-744770133 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744770133
1130041-744770133
Fixed Inductors - 744770133 1130041-744770133
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130041-744770133 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 3.6A Frequency - Self Resonant: 8.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 64mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 3.2A Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130041-744770133
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 3.6A
Frequency - Self Resonant: 8.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 64mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Current Rating (Amps): 3.2A
Inductance Frequency - Test: 1kHz

Buy Now
Fixed Inductors - 744770133 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744770133
Fixed Inductors 744770133
FIXED IND 33UH 3.2A 64 MOHM SMD

FIXED IND 33UH 3.2A 64 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130041-744770133 744770133
Product Name Fixed Inductors - 744770133 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 3-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details