Wurth Electronics ICS, Inc. Fixed Inductors - 744770112 744770112

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907959-744770112 Series: WE-PD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 24mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 1297-1129-6-ND, 732-1224-6, 1297-1129-1, 1297-1129-6, 1297-1129-1INACTIVE, 1297-1129-1-ND, 1297-1129-6INACTIVE, 732-1224-1, 732-1224-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907959-744770112 Series: WE-PD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 24mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 1297-1129-6-ND, 732-1224-6, 1297-1129-1, 1297-1129-6, 1297-1129-1INACTIVE, 1297-1129-1-ND, 1297-1129-6INACTIVE, 732-1224-1, 732-1224-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744770112 - 907959-744770112 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744770112
907959-744770112
Fixed Inductors - 744770112 907959-744770112
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907959-744770112 Series: WE-PD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 24mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 1297-1129-6-ND, 732-1224-6, 1297-1129-1, 1297-1129-6, 1297-1129-1INACTIVE, 1297-1129-1-ND, 1297-1129-6INACTIVE, 732-1224-1, 732-1224-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907959-744770112
Series: WE-PD
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 24mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 1297-1129-6-ND, 732-1224-6, 1297-1129-1, 1297-1129-6, 1297-1129-1INACTIVE, 1297-1129-1-ND, 1297-1129-6INACTIVE, 732-1224-1, 732-1224-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907959-744770112
Product Name Fixed Inductors - 744770112
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details