Wurth Electronics ICS, Inc. Fixed Inductors - 74477007 74477007

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130038-74477007 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.6μH Tolerance: -20%, +40% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 8A Frequency - Self Resonant: 21.3MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 7.4A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130038-74477007 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.6μH Tolerance: -20%, +40% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 8A Frequency - Self Resonant: 21.3MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 7.4A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74477007
1130038-74477007
Fixed Inductors - 74477007 1130038-74477007
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130038-74477007 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.6μH Tolerance: -20%, +40% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 8A Frequency - Self Resonant: 21.3MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 7.4A Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130038-74477007
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 7.6μH
Tolerance: -20%, +40%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 8A
Frequency - Self Resonant: 21.3MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Current Rating (Amps): 7.4A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130038-74477007
Product Name Fixed Inductors - 74477007
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details