Wurth Electronics ICS, Inc. Fixed Inductors - 74477004 74477004

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197617-74477004 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 8.5 A Length: 12 mm Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 8.001 mm Tolerance: 40 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 31.2 MHz Composition: Wirewound Height: 8 mm Weight: 4.535924 g Resistance: 16 mΩ Number of Pins: 2 Width: 12 mm Categories: Fixed Inductors DC Resistance (DCR): 16 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 12 mm Lead Free: Lead Free Max DC Current: 8.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 8.5 A Saturation Current: 9.3 A Series Resistance: 16 mΩ REACH SVHC: Unknown Inductance Tolerance: 40 % Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197617-74477004 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 8.5 A Length: 12 mm Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 8.001 mm Tolerance: 40 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 31.2 MHz Composition: Wirewound Height: 8 mm Weight: 4.535924 g Resistance: 16 mΩ Number of Pins: 2 Width: 12 mm Categories: Fixed Inductors DC Resistance (DCR): 16 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 12 mm Lead Free: Lead Free Max DC Current: 8.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 8.5 A Saturation Current: 9.3 A Series Resistance: 16 mΩ REACH SVHC: Unknown Inductance Tolerance: 40 % Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74477004 - 1197617-74477004 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74477004
1197617-74477004
Fixed Inductors - 74477004 1197617-74477004
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197617-74477004 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 8.5 A Length: 12 mm Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 8.001 mm Tolerance: 40 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 31.2 MHz Composition: Wirewound Height: 8 mm Weight: 4.535924 g Resistance: 16 mΩ Number of Pins: 2 Width: 12 mm Categories: Fixed Inductors DC Resistance (DCR): 16 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 12 mm Lead Free: Lead Free Max DC Current: 8.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 8.5 A Saturation Current: 9.3 A Series Resistance: 16 mΩ REACH SVHC: Unknown Inductance Tolerance: 40 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197617-74477004
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 8.5 A
Length: 12 mm
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 8.001 mm
Tolerance: 40 %
Test Frequency: 1 kHz
Core Material: Ferrite
Self Resonant Frequency: 31.2 MHz
Composition: Wirewound
Height: 8 mm
Weight: 4.535924 g
Resistance: 16 mΩ
Number of Pins: 2
Width: 12 mm
Categories: Fixed Inductors
DC Resistance (DCR): 16 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 12 mm
Lead Free: Lead Free
Max DC Current: 8.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 8.5 A
Saturation Current: 9.3 A
Series Resistance: 16 mΩ
REACH SVHC: Unknown
Inductance Tolerance: 40 %
Max Operating Temperature: 125 °C

Buy Now
Fixed Inductors - 74477004 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74477004
Fixed Inductors 74477004
FIXED IND 4.7UH 8.5A 16 MOHM SMD

FIXED IND 4.7UH 8.5A 16 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1197617-74477004 74477004
Product Name Fixed Inductors - 74477004 Fixed Inductors
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 40 (+/- %) -20 to 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125958 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 25
View Details
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details