Wurth Electronics ICS, Inc. Fixed Inductors - 744766233 744766233

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907957-744766233 Series: WE-GF Operating Temperature Range: -40°C ~ 105°C Features: Unshielded Wirewound Inductor 14Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14040-1, 732-14040-2, 732-14040-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907957-744766233 Series: WE-GF Operating Temperature Range: -40°C ~ 105°C Features: Unshielded Wirewound Inductor 14Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14040-1, 732-14040-2, 732-14040-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744766233
907957-744766233
Fixed Inductors - 744766233 907957-744766233
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907957-744766233 Series: WE-GF Operating Temperature Range: -40°C ~ 105°C Features: Unshielded Wirewound Inductor 14Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14040-1, 732-14040-2, 732-14040-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907957-744766233
Series: WE-GF
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 14Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-14040-1, 732-14040-2, 732-14040-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907957-744766233
Product Name Fixed Inductors - 744766233
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details