Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744766147

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327587-744766147 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 47 µH Height - Seated (Max): 0.142" (3.60mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 12MHz DC Resistance (DCR): 5Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Current Rating (Amps): 140 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744766147TR,732- 744766147CT,732-7447 66147DKR RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327587-744766147 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 47 µH Height - Seated (Max): 0.142" (3.60mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 12MHz DC Resistance (DCR): 5Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Current Rating (Amps): 140 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744766147TR,732- 744766147CT,732-7447 66147DKR RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327587-744766147 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327587-744766147
Inductors, Coils, Chokes - Fixed Inductors 1327587-744766147
Manufacturer: Würth Elektronik Win Source Part Number: 1327587-744766147 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 47 µH Height - Seated (Max): 0.142" (3.60mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 12MHz DC Resistance (DCR): 5Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Current Rating (Amps): 140 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744766147TR,732- 744766147CT,732-7447 66147DKR RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327587-744766147
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 47 µH
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 12MHz
DC Resistance (DCR): 5Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-744766147TR,732-744766147CT,732-744766147DKR
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327587-744766147
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data