Wurth Electronics ICS, Inc. Connectors,Interconnects 744765210A

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Material - Core: Ferrite Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 30 mA Shielding: Unshielded Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Material - Core: Ferrite Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 30 mA Shielding: Unshielded Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Material - Core: Ferrite Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 30 mA Shielding: Unshielded Type: Header, Male Pins, Shrouded (4 Side)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Material - Core: Ferrite
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 30 mA
Shielding: Unshielded
Type: Header, Male Pins, Shrouded (4 Side)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details