Wurth Electronics ICS, Inc. Fixed Inductors - 744765127A 744765127A

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007068-744765127A Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 27nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 2.48GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 298 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007068-744765127A Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 27nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 2.48GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 298 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744765127A
1007068-744765127A
Fixed Inductors - 744765127A 1007068-744765127A
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007068-744765127A Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 27nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 2.48GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 298 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1007068-744765127A
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 27nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 2.48GHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 298 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1007068-744765127A
Product Name Fixed Inductors - 744765127A
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details