Wurth Electronics ICS, Inc. Fixed Inductors - 74476401 74476401

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857508-74476401 Series: WE-GF Features: 1 µH Inductor 400 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14026-2, 732-14026-1, 732-14026-6
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857508-74476401 Series: WE-GF Features: 1 µH Inductor 400 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14026-2, 732-14026-1, 732-14026-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74476401
857508-74476401
Fixed Inductors - 74476401 857508-74476401
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857508-74476401 Series: WE-GF Features: 1 µH Inductor 400 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14026-2, 732-14026-1, 732-14026-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857508-74476401
Series: WE-GF
Features: 1 µH Inductor 400 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-14026-2, 732-14026-1, 732-14026-6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857508-74476401
Product Name Fixed Inductors - 74476401
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers