Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744762268A

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1331408-744762268A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Inductance: 680 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 380MHz DC Resistance (DCR): 2.06Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1830-6,732-1830- 2,732-1830-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1331408-744762268A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Inductance: 680 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 380MHz DC Resistance (DCR): 2.06Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1830-6,732-1830- 2,732-1830-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1331408-744762268A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331408-744762268A
Inductors, Coils, Chokes - Fixed Inductors 1331408-744762268A
Manufacturer: Würth Elektronik Win Source Part Number: 1331408-744762268A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Inductance: 680 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 380MHz DC Resistance (DCR): 2.06Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1830-6,732-1830- 2,732-1830-1 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1331408-744762268A
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm)
Inductance: 680 nH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 380MHz
DC Resistance (DCR): 2.06Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 230 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-1830-6,732-1830-2,732-1830-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1331408-744762268A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers