Wurth Electronics ICS, Inc. Fixed Inductors - 744762215A 744762215A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857503-744762215A Series: WE-KI Features: 150 nH Inductor 800 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1822-6, 732-1822-1, 732-1822-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857503-744762215A Series: WE-KI Features: 150 nH Inductor 800 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1822-6, 732-1822-1, 732-1822-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744762215A
857503-744762215A
Fixed Inductors - 744762215A 857503-744762215A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857503-744762215A Series: WE-KI Features: 150 nH Inductor 800 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1822-6, 732-1822-1, 732-1822-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857503-744762215A
Series: WE-KI
Features: 150 nH Inductor 800 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-1822-6, 732-1822-1, 732-1822-2

Buy Now Datasheet
Fixed Inductors - 744762215A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744762215A
Fixed Inductors 744762215A
FIXED IND 150NH 800MA 220MOHM SM

FIXED IND 150NH 800MA 220MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857503-744762215A 744762215A
Product Name Fixed Inductors - 744762215A Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ceramic; Ceramic
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details