Wurth Electronics ICS, Inc. Fixed Inductors - 744762168A 744762168A

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007067-744762168A Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 68nH Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 350MHz Frequency - Self Resonant: 1.3GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007067-744762168A Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 68nH Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 350MHz Frequency - Self Resonant: 1.3GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744762168A
1007067-744762168A
Fixed Inductors - 744762168A 1007067-744762168A
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007067-744762168A Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 68nH Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 350MHz Frequency - Self Resonant: 1.3GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1007067-744762168A
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 68nH
Height - Seated (Max): 0.075" (1.90mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 60 @ 350MHz
Frequency - Self Resonant: 1.3GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1007067-744762168A
Product Name Fixed Inductors - 744762168A
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details