Wurth Electronics ICS, Inc. Fixed Inductors - 744761227C 744761227C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007066-744761227C Packaging: Reel - TR Type: Wirewound Current Rating: 200mA Inductance: 270nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 822MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007066-744761227C Packaging: Reel - TR Type: Wirewound Current Rating: 200mA Inductance: 270nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 822MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744761227C
1007066-744761227C
Fixed Inductors - 744761227C 1007066-744761227C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007066-744761227C Packaging: Reel - TR Type: Wirewound Current Rating: 200mA Inductance: 270nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 822MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1007066-744761227C
Packaging: Reel - TR
Type: Wirewound
Current Rating: 200mA
Inductance: 270nH
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 822MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 744761227C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744761227C
Fixed Inductors 744761227C
FIXED IND 270NH 200MA 2.1OHM SMD

FIXED IND 270NH 200MA 2.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1007066-744761227C 744761227C
Product Name Fixed Inductors - 744761227C Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ceramic Ceramic; Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C4R7M-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details