Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744761222C

Description
Win Source Part Number: 983303-744761222C Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 nH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 900MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.8Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1771-1,732-1771- 2,732-1771-6
Request a Quote Datasheet
Description
Win Source Part Number: 983303-744761222C Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 nH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 900MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.8Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1771-1,732-1771- 2,732-1771-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
983303-744761222C
Inductors, Coils, Chokes - Fixed Inductors 983303-744761222C
Win Source Part Number: 983303-744761222C Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 nH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 900MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.8Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1771-1,732-1771- 2,732-1771-6

Win Source Part Number: 983303-744761222C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-KI
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 nH
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 900MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1.8Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-1771-1,732-1771-2,732-1771-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 983303-744761222C
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details