Wurth Electronics ICS, Inc. Fixed Inductors - 744761168C 744761168C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007065-744761168C Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 68nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 32 @ 200MHz Frequency - Self Resonant: 1.7GHz Frequency - Test: 200MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 350 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007065-744761168C Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 68nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 32 @ 200MHz Frequency - Self Resonant: 1.7GHz Frequency - Test: 200MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 350 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744761168C
1007065-744761168C
Fixed Inductors - 744761168C 1007065-744761168C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007065-744761168C Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 68nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 32 @ 200MHz Frequency - Self Resonant: 1.7GHz Frequency - Test: 200MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 350 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Defence, Military & Aerospace

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1007065-744761168C
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 68nH
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 32 @ 200MHz
Frequency - Self Resonant: 1.7GHz
Frequency - Test: 200MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 350 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1007065-744761168C
Product Name Fixed Inductors - 744761168C
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 0402CS-4N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details