Wurth Electronics ICS, Inc. Fixed Inductors - 744761168A 744761168A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907945-744761168A Series: WE-KI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 340mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744761168ACT, 732-744761168ATR, 732-744761168ADKR
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907945-744761168A Series: WE-KI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 340mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744761168ACT, 732-744761168ATR, 732-744761168ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744761168A
907945-744761168A
Fixed Inductors - 744761168A 907945-744761168A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907945-744761168A Series: WE-KI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 340mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744761168ACT, 732-744761168ATR, 732-744761168ADKR

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907945-744761168A
Series: WE-KI
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 340mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-744761168ACT, 732-744761168ATR, 732-744761168ADKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907945-744761168A
Product Name Fixed Inductors - 744761168A
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N1 0201CT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details