Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744761127C

Description
Win Source Part Number: 1040033-744761127C Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 27 nH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 2.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-744761127CTR
Request a Quote
Description
Win Source Part Number: 1040033-744761127C Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 27 nH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 2.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-744761127CTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1040033-744761127C
Inductors, Coils, Chokes - Fixed Inductors 1040033-744761127C
Win Source Part Number: 1040033-744761127C Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 27 nH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 2.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-744761127CTR

Win Source Part Number: 1040033-744761127C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-KI
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 27 nH
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 2.8GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-744761127CTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1040033-744761127C
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details