Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744761068A

Description
Win Source Part Number: 1094311-744761068A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 6.8 nH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 5.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 110mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) Alternative Parts (Cross-Reference): PM0603-6N8J-RC; CW160808-6N8J; AISC-0603-R0068J-T; LQW2BAS6N8J00L; AISC-0805-R0068J-T; AISC-0402-6N2J-T; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-14048-6,732-1404 8-1,732-14048-2
Request a Quote Datasheet
Description
Win Source Part Number: 1094311-744761068A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 6.8 nH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 5.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 110mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) Alternative Parts (Cross-Reference): PM0603-6N8J-RC; CW160808-6N8J; AISC-0603-R0068J-T; LQW2BAS6N8J00L; AISC-0805-R0068J-T; AISC-0402-6N2J-T; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-14048-6,732-1404 8-1,732-14048-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1094311-744761068A
Inductors, Coils, Chokes - Fixed Inductors 1094311-744761068A
Win Source Part Number: 1094311-744761068A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 6.8 nH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 5.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 110mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) Alternative Parts (Cross-Reference): PM0603-6N8J-RC; CW160808-6N8J; AISC-0603-R0068J-T; LQW2BAS6N8J00L; AISC-0805-R0068J-T; AISC-0402-6N2J-T; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-14048-6,732-1404 8-1,732-14048-2

Win Source Part Number: 1094311-744761068A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-KI
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 6.8 nH
Height - Seated (Max): 0.049" (1.25mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 5.8GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 110mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm)
Alternative Parts (Cross-Reference): PM0603-6N8J-RC; CW160808-6N8J; AISC-0603-R0068J-T; LQW2BAS6N8J00L; AISC-0805-R0068J-T; AISC-0402-6N2J-T;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-14048-6,732-14048-1,732-14048-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1094311-744761068A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers