Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744761056C

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1330222-744761056C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm) Inductance: 5.6 nH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 5.7GHz DC Resistance (DCR): 190mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1751-1,732-1751- 2,732-1751-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1330222-744761056C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm) Inductance: 5.6 nH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 5.7GHz DC Resistance (DCR): 190mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1751-1,732-1751- 2,732-1751-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1330222-744761056C - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330222-744761056C
Inductors, Coils, Chokes - Fixed Inductors 1330222-744761056C
Manufacturer: Würth Elektronik Win Source Part Number: 1330222-744761056C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm) Inductance: 5.6 nH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 5.7GHz DC Resistance (DCR): 190mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1751-1,732-1751- 2,732-1751-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1330222-744761056C
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm)
Inductance: 5.6 nH
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 16 @ 250MHz
Frequency - Self Resonant: 5.7GHz
DC Resistance (DCR): 190mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-1751-1,732-1751-2,732-1751-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1330222-744761056C
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers