Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744761020A

Description
Win Source Part Number: 961035-744761020A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2 nH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 6.9GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) Alternative Parts (Cross-Reference): AIMC-0402HQ-2N2C-T; AQ1052N0S-T; AQ1052N2S-T; CW201212-2N2J; AISC-0805-R0022J-T; MLG0603P2N0ST000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-744761020ADKR,73 2-744761020ACT,732-7 44761020ATR
Request a Quote Datasheet
Description
Win Source Part Number: 961035-744761020A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2 nH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 6.9GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) Alternative Parts (Cross-Reference): AIMC-0402HQ-2N2C-T; AQ1052N0S-T; AQ1052N2S-T; CW201212-2N2J; AISC-0805-R0022J-T; MLG0603P2N0ST000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-744761020ADKR,73 2-744761020ACT,732-7 44761020ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
961035-744761020A
Inductors, Coils, Chokes - Fixed Inductors 961035-744761020A
Win Source Part Number: 961035-744761020A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2 nH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 6.9GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) Alternative Parts (Cross-Reference): AIMC-0402HQ-2N2C-T; AQ1052N0S-T; AQ1052N2S-T; CW201212-2N2J; AISC-0805-R0022J-T; MLG0603P2N0ST000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-744761020ADKR,73 2-744761020ACT,732-7 44761020ATR

Win Source Part Number: 961035-744761020A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-KI
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2 nH
Height - Seated (Max): 0.049" (1.25mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Ceramic
Q @ Freq: 16 @ 250MHz
Frequency - Self Resonant: 6.9GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm)
Alternative Parts (Cross-Reference): AIMC-0402HQ-2N2C-T; AQ1052N0S-T; AQ1052N2S-T; CW201212-2N2J; AISC-0805-R0022J-T; MLG0603P2N0ST000;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-744761020ADKR,732-744761020ACT,732-744761020ATR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 961035-744761020A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers