Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744760310A

Description
Win Source Part Number: 1040032-744760310A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-RFI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.058" (1.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 200MHz Package / Case: Nonstandard DC Resistance (DCR): 2.13Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Alternative Parts (Cross-Reference): LQW2UAS1R0J00L; AISC-1008-1R0J-T; PM1210-1R0J-RC; CW252016-1R0J; AISC-0805-1R0J-T; 744762310A; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-3441-1,732-3441- 2,732-3441-6
Request a Quote Datasheet
Description
Win Source Part Number: 1040032-744760310A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-RFI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.058" (1.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 200MHz Package / Case: Nonstandard DC Resistance (DCR): 2.13Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Alternative Parts (Cross-Reference): LQW2UAS1R0J00L; AISC-1008-1R0J-T; PM1210-1R0J-RC; CW252016-1R0J; AISC-0805-1R0J-T; 744762310A; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-3441-1,732-3441- 2,732-3441-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1040032-744760310A
Inductors, Coils, Chokes - Fixed Inductors 1040032-744760310A
Win Source Part Number: 1040032-744760310A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-RFI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.058" (1.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 200MHz Package / Case: Nonstandard DC Resistance (DCR): 2.13Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Alternative Parts (Cross-Reference): LQW2UAS1R0J00L; AISC-1008-1R0J-T; PM1210-1R0J-RC; CW252016-1R0J; AISC-0805-1R0J-T; 744762310A; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-3441-1,732-3441- 2,732-3441-6

Win Source Part Number: 1040032-744760310A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-RFI
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.058" (1.48mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 50MHz
Frequency - Self Resonant: 200MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.13Ohm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm)
Alternative Parts (Cross-Reference): LQW2UAS1R0J00L; AISC-1008-1R0J-T; PM1210-1R0J-RC; CW252016-1R0J; AISC-0805-1R0J-T; 744762310A;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-3441-1,732-3441-2,732-3441-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1040032-744760310A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data