Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744760268A

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327747-744760268A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Inductance: 680 nH Height - Seated (Max): 0.058" (1.48mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 100MHz Frequency - Self Resonant: 188MHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3439-1,732-3439- 2,732-3439-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327747-744760268A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Inductance: 680 nH Height - Seated (Max): 0.058" (1.48mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 100MHz Frequency - Self Resonant: 188MHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3439-1,732-3439- 2,732-3439-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327747-744760268A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327747-744760268A
Inductors, Coils, Chokes - Fixed Inductors 1327747-744760268A
Manufacturer: Würth Elektronik Win Source Part Number: 1327747-744760268A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Inductance: 680 nH Height - Seated (Max): 0.058" (1.48mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 100MHz Frequency - Self Resonant: 188MHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3439-1,732-3439- 2,732-3439-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327747-744760268A
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm)
Inductance: 680 nH
Height - Seated (Max): 0.058" (1.48mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 100MHz
Frequency - Self Resonant: 188MHz
DC Resistance (DCR): 1.2Ohm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3439-1,732-3439-2,732-3439-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327747-744760268A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details