Wurth Electronics ICS, Inc. Fixed Inductors - 744760256C 744760256C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007059-744760256C Packaging: Reel - TR Type: Wirewound Current Rating: 230mA Inductance: 560nH Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 23 @ 50MHz Frequency - Self Resonant: 340MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.5 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007059-744760256C Packaging: Reel - TR Type: Wirewound Current Rating: 230mA Inductance: 560nH Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 23 @ 50MHz Frequency - Self Resonant: 340MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.5 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744760256C
1007059-744760256C
Fixed Inductors - 744760256C 1007059-744760256C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007059-744760256C Packaging: Reel - TR Type: Wirewound Current Rating: 230mA Inductance: 560nH Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 23 @ 50MHz Frequency - Self Resonant: 340MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.5 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1007059-744760256C
Packaging: Reel - TR
Type: Wirewound
Current Rating: 230mA
Inductance: 560nH
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 23 @ 50MHz
Frequency - Self Resonant: 340MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.5 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1007059-744760256C
Product Name Fixed Inductors - 744760256C
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details