Wurth Electronics ICS, Inc. Fixed Inductors - 744760233C 744760233C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 729140-744760233C Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 600MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.56Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 310mA Inductance Frequency - Test: 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 729140-744760233C Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 600MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.56Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 310mA Inductance Frequency - Test: 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744760233C
729140-744760233C
Fixed Inductors - 744760233C 729140-744760233C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 729140-744760233C Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 600MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.56Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 310mA Inductance Frequency - Test: 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 729140-744760233C
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 330nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 600MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.56Ohm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.058" (1.48mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm)
Q at Freq: 35 at 250MHz
Current Rating (Amps): 310mA
Inductance Frequency - Test: 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 729140-744760233C
Product Name Fixed Inductors - 744760233C
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details