Wurth Electronics ICS, Inc. Hard To Find - 744760218C 744760218C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130024-744760218C Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 180nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 870MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 960mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130024-744760218C Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 180nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 870MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 960mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744760218C
1130024-744760218C
Hard To Find - 744760218C 1130024-744760218C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130024-744760218C Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 180nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 870MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 960mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130024-744760218C
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 180nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 870MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 960mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.058" (1.48mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm)
Q at Freq: 35 at 250MHz
Current Rating (Amps): 400mA
Inductance Frequency - Test: 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130024-744760218C
Product Name Hard To Find - 744760218C
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N8 0402DC-9N8XJRW , 0402DC-9N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details