Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74476013C

Description
Win Source Part Number: 1163131-74476013C Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.058" (1.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 500MHz Frequency - Self Resonant: 2.05GHz Package / Case: Nonstandard DC Resistance (DCR): 270mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1783-2,732-1783- 1,732-1783-6
Request a Quote Datasheet
Description
Win Source Part Number: 1163131-74476013C Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.058" (1.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 500MHz Frequency - Self Resonant: 2.05GHz Package / Case: Nonstandard DC Resistance (DCR): 270mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1783-2,732-1783- 1,732-1783-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1163131-74476013C
Inductors, Coils, Chokes - Fixed Inductors 1163131-74476013C
Win Source Part Number: 1163131-74476013C Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.058" (1.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 500MHz Frequency - Self Resonant: 2.05GHz Package / Case: Nonstandard DC Resistance (DCR): 270mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1783-2,732-1783- 1,732-1783-6

Win Source Part Number: 1163131-74476013C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-KI
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 nH
Height - Seated (Max): 0.058" (1.48mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 2.05GHz
Package / Case: Nonstandard
DC Resistance (DCR): 270mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-1783-2,732-1783-1,732-1783-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1163131-74476013C
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details