Wurth Electronics ICS, Inc. Fixed Inductors - 74476012C 74476012C

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907932-74476012C Series: WE-KI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 220mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1781-2, 732-1781-1, 732-1781-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907932-74476012C Series: WE-KI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 220mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1781-2, 732-1781-1, 732-1781-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74476012C
907932-74476012C
Fixed Inductors - 74476012C 907932-74476012C
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907932-74476012C Series: WE-KI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 220mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1781-2, 732-1781-1, 732-1781-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907932-74476012C
Series: WE-KI
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 220mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-1781-2, 732-1781-1, 732-1781-6

Buy Now Datasheet
Fixed Inductors - 74476012C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74476012C
Fixed Inductors 74476012C
FIXED IND 22NH 500MA 220MOHM SMD

FIXED IND 22NH 500MA 220MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 907932-74476012C 74476012C
Product Name Fixed Inductors - 74476012C Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ceramic; Ceramic
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details