Wurth Electronics ICS, Inc. Fixed Inductors - 744760122A 744760122A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857479-744760122A Series: WE-KI Features: 22 nH Inductor 600 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744760122ACT, 732-744760122ATR, 732-744760122ADKR
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857479-744760122A Series: WE-KI Features: 22 nH Inductor 600 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744760122ACT, 732-744760122ATR, 732-744760122ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744760122A
857479-744760122A
Fixed Inductors - 744760122A 857479-744760122A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857479-744760122A Series: WE-KI Features: 22 nH Inductor 600 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744760122ACT, 732-744760122ATR, 732-744760122ADKR

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857479-744760122A
Series: WE-KI
Features: 22 nH Inductor 600 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-744760122ACT, 732-744760122ATR, 732-744760122ADKR

Buy Now Datasheet
Fixed Inductors - 744760122A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744760122A
Fixed Inductors 744760122A
FIXED IND 22NH 600MA 100MOHM SMD

FIXED IND 22NH 600MA 100MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857479-744760122A 744760122A
Product Name Fixed Inductors - 744760122A Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ceramic; Ceramic
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details