Wurth Electronics ICS, Inc. Fixed Inductors - 744760118C 744760118C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007058-744760118C Packaging: Reel - TR Type: Wirewound Current Rating: 500mA Inductance: 18nH Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 3.3GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007058-744760118C Packaging: Reel - TR Type: Wirewound Current Rating: 500mA Inductance: 18nH Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 3.3GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744760118C
1007058-744760118C
Fixed Inductors - 744760118C 1007058-744760118C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007058-744760118C Packaging: Reel - TR Type: Wirewound Current Rating: 500mA Inductance: 18nH Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 3.3GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1007058-744760118C
Packaging: Reel - TR
Type: Wirewound
Current Rating: 500mA
Inductance: 18nH
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 3.3GHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1007058-744760118C
Product Name Fixed Inductors - 744760118C
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers