Wurth Electronics ICS, Inc. Fixed Inductors - 744760056C 744760056C

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857476-744760056C Series: WE-KI Features: 5.6 nH Inductor 600 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1775-1, 732-1775-2, 732-1775-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857476-744760056C Series: WE-KI Features: 5.6 nH Inductor 600 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1775-1, 732-1775-2, 732-1775-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744760056C
857476-744760056C
Fixed Inductors - 744760056C 857476-744760056C
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857476-744760056C Series: WE-KI Features: 5.6 nH Inductor 600 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1775-1, 732-1775-2, 732-1775-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857476-744760056C
Series: WE-KI
Features: 5.6 nH Inductor 600 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-1775-1, 732-1775-2, 732-1775-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857476-744760056C
Product Name Fixed Inductors - 744760056C
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details