Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 7447471472

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Size / Dimension: 0.433" Dia (11.00mm) Height - Seated (Max): 0.453" (11.50mm) Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Size / Dimension: 0.433" Dia (11.00mm) Height - Seated (Max): 0.453" (11.50mm) Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Size / Dimension: 0.433" Dia (11.00mm) Height - Seated (Max): 0.453" (11.50mm) Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-TIS
Package: Tray
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Size / Dimension: 0.433" Dia (11.00mm)
Height - Seated (Max): 0.453" (11.50mm)
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details