Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 7447471471

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Operating Temperature: -40°C ~ 125°C Inductance Frequency - Test: 1 kHz Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Operating Temperature: -40°C ~ 125°C Inductance Frequency - Test: 1 kHz Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Operating Temperature: -40°C ~ 125°C Inductance Frequency - Test: 1 kHz Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-TIS
Package: Tray
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Operating Temperature: -40°C ~ 125°C
Inductance Frequency - Test: 1 kHz
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details