Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 7447471470

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Shielding: Shielded Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Shielding: Shielded Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Shielding: Shielded Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-TIS
Package: Tray
Product Status: Active
Type: Drum Core, Wirewound
Shielding: Shielded
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details