Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 7447471104

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Obsolete Type: Drum Core, Wirewound Material - Core: Ferrite DC Resistance (DCR): 140Ohm Max Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Obsolete Type: Drum Core, Wirewound Material - Core: Ferrite DC Resistance (DCR): 140Ohm Max Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Obsolete Type: Drum Core, Wirewound Material - Core: Ferrite DC Resistance (DCR): 140Ohm Max Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-TIS
Package: Tray
Product Status: Obsolete
Type: Drum Core, Wirewound
Material - Core: Ferrite
DC Resistance (DCR): 140Ohm Max
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details