Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 7447462220

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TI Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Shielding: Unshielded DC Resistance (DCR): 130mOhm Max Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TI Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Shielding: Unshielded DC Resistance (DCR): 130mOhm Max Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TI Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Shielding: Unshielded DC Resistance (DCR): 130mOhm Max Operating Temperature: -40°C ~ 125°C

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-TI
Package: Bulk
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Shielding: Unshielded
DC Resistance (DCR): 130mOhm Max
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details