Wurth Electronics ICS, Inc. Fixed Inductors - 744743102 744743102

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907927-744743102 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 2.5Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907927-744743102 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 2.5Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744743102
907927-744743102
Fixed Inductors - 744743102 907927-744743102
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907927-744743102 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 2.5Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907927-744743102
Series: WE-TI
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 2.5Ohm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 744743102 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744743102
Fixed Inductors 744743102
FIXED IND 1MH 420MA 2.5 OHM TH

FIXED IND 1MH 420MA 2.5 OHM TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 907927-744743102 744743102
Product Name Fixed Inductors - 744743102 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole; Through Hole
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details