Wurth Electronics ICS, Inc. Fixed Inductors - 7447211331 7447211331

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133071-7447211331 Packaging: Bulk Current Rating: 1.2 A Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 15.0114 mm Tolerance: 10 % Test Frequency: 100 kHz Self Resonant Frequency: 2 MHz Composition: Wirewound Categories: Fixed Inductors DC Resistance (DCR): 370 mΩ Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.2 A Saturation Current: 1.55 A REACH SVHC: Unknown Inductance Tolerance: 10 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133071-7447211331 Packaging: Bulk Current Rating: 1.2 A Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 15.0114 mm Tolerance: 10 % Test Frequency: 100 kHz Self Resonant Frequency: 2 MHz Composition: Wirewound Categories: Fixed Inductors DC Resistance (DCR): 370 mΩ Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.2 A Saturation Current: 1.55 A REACH SVHC: Unknown Inductance Tolerance: 10 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7447211331 - 1133071-7447211331 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7447211331
1133071-7447211331
Fixed Inductors - 7447211331 1133071-7447211331
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133071-7447211331 Packaging: Bulk Current Rating: 1.2 A Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 15.0114 mm Tolerance: 10 % Test Frequency: 100 kHz Self Resonant Frequency: 2 MHz Composition: Wirewound Categories: Fixed Inductors DC Resistance (DCR): 370 mΩ Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.2 A Saturation Current: 1.55 A REACH SVHC: Unknown Inductance Tolerance: 10 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133071-7447211331
Packaging: Bulk
Current Rating: 1.2 A
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 15.0114 mm
Tolerance: 10 %
Test Frequency: 100 kHz
Self Resonant Frequency: 2 MHz
Composition: Wirewound
Categories: Fixed Inductors
DC Resistance (DCR): 370 mΩ
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.2 A
Saturation Current: 1.55 A
REACH SVHC: Unknown
Inductance Tolerance: 10 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1133071-7447211331
Product Name Fixed Inductors - 7447211331
Technology Wirewound
Configuration Fixed
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
DCR 0.3700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details