Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 744710605

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-SD Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Shielding: Unshielded Package / Case: Radial, Horizontal Cylinder (Open) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-SD Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Shielding: Unshielded Package / Case: Radial, Horizontal Cylinder (Open) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-SD Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Shielding: Unshielded Package / Case: Radial, Horizontal Cylinder (Open) Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-SD
Package: Tray
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Shielding: Unshielded
Package / Case: Radial, Horizontal Cylinder (Open)
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details