Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 744710215

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-SD Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Operating Temperature: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-SD Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Operating Temperature: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-SD Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Operating Temperature: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: Radial, Horizontal Cylinder (Open)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-SD
Package: Bulk
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Operating Temperature: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Radial, Horizontal Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-511 0402HL-511XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 6-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0043 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers